Terminal Male, Pin (Plug) Connector Crimp 3/0 AWG
HIGH PWR CONN, R/A PLUG, CRIMP, 350A/BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes
SURLOK PLUS, 10.3MM, 1500V DC, R
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 965-SLPHPC95BNB1-ND | 30AK8276 | SLPHPC95BNB1 |
| Product Name | Specialized Connectors | High Pwr Conn, R/a Plug, Crimp, 350A/blk; Product Range Amphenol Industrial | Specialized Connectors |
| Contact Size (AWG) | 3 AWG | ||
| Gender | Male / Plug | ||
| Termination | Crimp | Crimp | |
| Mounting | Cable Mount |