Amphenol Industrial Specialized Connectors SLPHPC70BSR1

Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPC70BSR1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPC70BSR1-ND
Specialized Connectors 965-SLPHPC70BSR1-ND
Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Terminal Male, Pin (Plug) Connector Crimp 2/0 AWG

Buy Now Datasheet
Specialized Connectors - SLPHPC70BSR1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPC70BSR1
Specialized Connectors SLPHPC70BSR1
SURLOK PLUS, 10.3MM, 1500V DC, R

SURLOK PLUS, 10.3MM, 1500V DC, R

Supplier's Site
High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial - 30AK8274 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial
30AK8274
High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial 30AK8274
HIGH PWR CONN, R/A PLUG, CRIMP, 350A/RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 350A/RED; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPC70BSR1-ND SLPHPC70BSR1 30AK8274
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 350A/red; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data