Amphenol Industrial Specialized Connectors SLPHPB50BSB1

Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 1 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPB50BSB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPB50BSB1-ND
Specialized Connectors 965-SLPHPB50BSB1-ND
Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Terminal Male, Pin (Plug) Connector Crimp 1 AWG

Buy Now Datasheet
Specialized Connectors - SLPHPB50BSB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHPB50BSB1
Specialized Connectors SLPHPB50BSB1
SURLOK PLUS, 8.0MM, 1500V DC, RI

SURLOK PLUS, 8.0MM, 1500V DC, RI

Supplier's Site
High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial - 30AK8258 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial
30AK8258
High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial 30AK8258
HIGH PWR CONN, R/A PLUG, CRIMP, 200A/BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 200A/BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHPB50BSB1-ND SLPHPB50BSB1 30AK8258
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial
Contact Size (AWG) 1 AWG 1 AWG
Termination Crimp Crimp
Coupling Male, Pin (Plug)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers