Amphenol Industrial Specialized Connectors SLPHPB35BSB2

Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet
Description
Terminal Male, Pin (Plug) Connector Crimp 2 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHPB35BSB2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHPB35BSB2-ND
Specialized Connectors 965-SLPHPB35BSB2-ND
Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Terminal Male, Pin (Plug) Connector Crimp 2 AWG

Buy Now Datasheet
High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial - 30AK8247 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial
30AK8247
High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial 30AK8247
HIGH PWR CONN, R/A PLUG, CRIMP, 200A/BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

HIGH PWR CONN, R/A PLUG, CRIMP, 200A/BLK; Product Range:SurLok Plus Series; Gender:Plug; Voltage Rating:1.5kVDC; Current Rating:200A; Connector Mounting:Cable Mount; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 965-SLPHPB35BSB2-ND 30AK8247
Product Name Specialized Connectors High Pwr Conn, R/a Plug, Crimp, 200A/blk; Product Range Amphenol Industrial
Contact Size (AWG) 2 AWG
Gender Male / Plug
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 113952P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details