Amphenol Industrial Specialized Connectors SLPHIRMTPSR2

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRMTPSR2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRMTPSR2-ND
Specialized Connectors 965-SLPHIRMTPSR2-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Specialized Connectors - SLPHIRMTPSR2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRMTPSR2
Specialized Connectors SLPHIRMTPSR2
3.6MM SURLOK PLUS, RECEPTACLE, P

3.6MM SURLOK PLUS, RECEPTACLE, P

Supplier's Site Datasheet
High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial - 95AJ6287 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial
95AJ6287
High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial 95AJ6287
HIGH PWR CONN, RCPT, 70A, 1.5KV, PANEL; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, 70A, 1.5KV, PANEL; Product Range:SurLok Plus SLP Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:70A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRMTPSR2-ND SLPHIRMTPSR2 95AJ6287
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, Rcpt, 70A, 1.5Kv, Panel; Product Range Amphenol Industrial
Termination Screw Screw
Unlock Full Specs
to access all available technical data