Amphenol Industrial Specialized Connectors SLPHIRCTPNB1

Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet
Description
Terminal Female, Receptacle (Socket) Connector Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 965-SLPHIRCTPNB1-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
965-SLPHIRCTPNB1-ND
Specialized Connectors 965-SLPHIRCTPNB1-ND
Terminal Female, Receptacle (Socket) Connector Screw

Terminal Female, Receptacle (Socket) Connector Screw

Buy Now Datasheet
Specialized Connectors - SLPHIRCTPNB1 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
SLPHIRCTPNB1
Specialized Connectors SLPHIRCTPNB1
SURLOK PLUS, 10.3MM, 1500V DC, R

SURLOK PLUS, 10.3MM, 1500V DC, R

Supplier's Site
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial - 30AK8228 - Newark, An Avnet Company
Chicago, IL, United States
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial
30AK8228
High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial 30AK8228
HIGH PWR CONN, RCPT, THREADED, 350A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

HIGH PWR CONN, RCPT, THREADED, 350A, BLK; Product Range:SurLok Plus Series; Gender:Receptacle; Voltage Rating:1.5kVDC; Current Rating:350A; Connector Mounting:Panel Mount; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 965-SLPHIRCTPNB1-ND SLPHIRCTPNB1 30AK8228
Product Name Specialized Connectors Specialized Connectors High Pwr Conn, Rcpt, Threaded, 350A, Blk; Product Range Amphenol Industrial
Termination Screw Screw
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCB-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details