The SJTC09000 is a composite socket junction module mounting track for the M81714/67 series, fabricated from glass-filled polyetherimide with an operating temperature range of -65°C to 175°C. It supports 9 mounting positions and measures 4.662 inches in length and 4.144 inches in width. The track is interchangeable with aluminum tracks, is 45% lighter than aluminum, and complies with MIL-T-81714 specifications.
Circular MIL Spec Connector Series 2 9P Comp Skt Junction Mod Mnt Trk Product overview: SJTC09000 from Amphenol is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-SJTC09000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-SJTC09000 |
| Product Name | Circuit Protection Fuse |
| Approvals / Standards | RoHS |