SJS 4#16 REC INLINE
Connector Circular In-Line Junction Splices Product overview: SJS840400 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-SJS840400 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line) Dust Cap
Luminus Circular Connector
SJS Inline RECP 4#16 PIN
CIRCULAR CONNECTOR RCPT SIZE 16 4POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:4Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:8 RoHS Compliant: Yes
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes
| PEI-Genesis | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol PCD SJS840400 | 436-SJS840400 | APC1615-ND | SJS840400 | SJS840400 | 68R2602 | 64W7401 |
| Product Name | Electronic Connector | Circular Connector Housings | Connectors Circular, Industrial - Plastic | Circular Connector Rcpt Size 16 4Pos, In Line; Product Range Amphenol Pcd | Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd | ||
| Gender | Female / Jack |