Amphenol Corporation Circular Connector Assemblies SJS830271

Description
Luminus Circular Connector
Request a Quote Datasheet
Description
Luminus Circular Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Luminus Circular Connector

Luminus Circular Connector

Buy Now
 - Amphenol PCD SJS830271 - PEI-Genesis
Philadelphia, PA, United States
SJS 2#22 REC INLINE W/C

SJS 2#22 REC INLINE W/C

Buy Now
Circular Connector Assemblies - APC1945-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
APC1945-ND
Circular Connector Assemblies APC1945-ND
2 Position Circular Connector Receptacle, Male Pins Crimp

2 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Connectors Industrial - SJS830271 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Industrial
SJS830271
Connectors Industrial SJS830271
SJS INLINE RECP 2#22D PIN

SJS INLINE RECP 2#22D PIN

Buy Now
Connectors;Circular - SJS830271 - CDM Inc.
Turnersville, NJ, United States
Connectors;Circular
SJS830271
Connectors;Circular SJS830271
SJS 2PIN SIZE 22 RECP WP

SJS 2PIN SIZE 22 RECP WP

Buy Now
Sjs 2#22 Rec Inline W/c Rohs Compliant Amphenol Pcd - 66W4925 - Newark, An Avnet Company
Chicago, IL, United States
Sjs 2#22 Rec Inline W/c Rohs Compliant Amphenol Pcd
66W4925
Sjs 2#22 Rec Inline W/c Rohs Compliant Amphenol Pcd 66W4925
SJS 2#22 REC INLINE W/C ROHS COMPLIANT: YES

SJS 2#22 REC INLINE W/C ROHS COMPLIANT: YES

Supplier's Site
Sjs, 2Pin, Size 22, Recp Wp Amphenol Pcd - 31X7700 - Newark, An Avnet Company
Chicago, IL, United States
Sjs, 2Pin, Size 22, Recp Wp Amphenol Pcd
31X7700
Sjs, 2Pin, Size 22, Recp Wp Amphenol Pcd 31X7700
SJS, 2PIN, SIZE 22, RECP WP

SJS, 2PIN, SIZE 22, RECP WP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis DigiKey Heilind Electronics, Inc. CDM Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SJS830271 Amphenol PCD SJS830271 APC1945-ND SJS830271 SJS830271 66W4925
Product Name Circular Connector Assemblies Connectors Industrial Connectors;Circular Sjs 2#22 Rec Inline W/c Rohs Compliant Amphenol Pcd
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details