Amphenol Corporation Circular Connector Housings SJS720200

Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - APC1614-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
APC1614-ND
Circular Connector Housings APC1614-ND
1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

1 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
 - Amphenol PCD SJS720200 - PEI-Genesis
Philadelphia, PA, United States
cir con rcpt sz 20 1pos inline

cir con rcpt sz 20 1pos inline

Buy Now
Connectors Circular, Industrial - Plastic - SJS720200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
SJS720200
Connectors Circular, Industrial - Plastic SJS720200
SJS Push-Pull RECP 1#20 PIN

SJS Push-Pull RECP 1#20 PIN

Buy Now
Swedesboro, NJ, United States
Luminus Lightweight connectors

Luminus Lightweight connectors

Buy Now
Swedesboro, NJ, United States
Luminus connector LC

Luminus connector LC

Buy Now
Singapore, Singapore
Electronic Connector
320-SJS720200
Electronic Connector 320-SJS720200
CONN RCPT HSNG MALE 1POS INLINE Product overview: SJS720200 from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SJS720200 can be used for catalog matching and distributor lookup.

CONN RCPT HSNG MALE 1POS INLINE Product overview: SJS720200 from Amphenol Pcd is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-SJS720200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd - 96M9484 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd
96M9484
Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd 96M9484
CIRCULAR CONNECTOR RCPT SIZE 20 1POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:1Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:6 RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 20 1POS, IN LINE; Product Range:SJS QuickConnect Series; No. of Contacts:1Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6) Body; Connector Mounting:Cable Mount; Connector Shell Size:6 RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd - 32T0204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
32T0204
Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd 32T0204
Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Circular Connector, Circular Military, MIL - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number APC1614-ND Amphenol PCD SJS720200 SJS720200 SJS720200 320-SJS720200 96M9484 32T0204
Product Name Circular Connector Housings Connectors Circular, Industrial - Plastic Electronic Connector Circular Connector Rcpt Size 20 1Pos, In Line; Product Range Amphenol Pcd Circular Connector, Circular Military, Mil - T - 81714 Series, Nylon 6.6 (Polyamide 6.6) Rohs Compliant Amphenol Pcd
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
M12 cable connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details