CIRCULAR CONNECTOR PLUG, SIZE 14, 3 POSITION, CABLE; Product Range:SG Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 97J2651 |
| Product Name | Circular Connector Plug, Size 14, 3 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors |