Amphenol Industrial Circular Connector, Receptacle, Size 32, 46 Position, Box; Product Range Amphenol Industrial SG3102E32-73S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 46 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 46 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 32, 46 Position, Box; Product Range Amphenol Industrial - 97J2624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 46 Position, Box; Product Range Amphenol Industrial
97J2624
Circular Connector, Receptacle, Size 32, 46 Position, Box; Product Range Amphenol Industrial 97J2624
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 46 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 46 POSITION, BOX; Product Range:SG Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:46Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2624
Product Name Circular Connector, Receptacle, Size 32, 46 Position, Box; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series Adapter Male to Male - 9327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details