Amphenol Industrial Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial SG3100E24-64S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial - 97J2610 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial
97J2610
Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial 97J2610
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Product Range:SG Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J2610
Product Name Circular Connector Receptacle, Size 24, 16 Position, Wall; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2115 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-293475-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
4 suppliers
M12 Bus Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details