Amphenol Corporation Flat Flex Cables (FFC, FPC) - SFW4S-2STE1LF SFW4S-2STE1LF

Description
Manufacturer: AMPHENOL Win Source Part Number: 894285-SFW4S-2STE1LF Series: SFW Operating Temperature Range: -55°C ~ 105°C Features: 4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: SFW4S Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-1132-6, 609-1132-1, 609-1132-2, SFW4S2STE1LF
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 894285-SFW4S-2STE1LF Series: SFW Operating Temperature Range: -55°C ~ 105°C Features: 4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: SFW4S Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-1132-6, 609-1132-1, 609-1132-2, SFW4S2STE1LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - SFW4S-2STE1LF
894285-SFW4S-2STE1LF
Flat Flex Cables (FFC, FPC) - SFW4S-2STE1LF 894285-SFW4S-2STE1LF
Manufacturer: AMPHENOL Win Source Part Number: 894285-SFW4S-2STE1LF Series: SFW Operating Temperature Range: -55°C ~ 105°C Features: 4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: SFW4S Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-1132-6, 609-1132-1, 609-1132-2, SFW4S2STE1LF

Manufacturer: AMPHENOL
Win Source Part Number: 894285-SFW4S-2STE1LF
Series: SFW
Operating Temperature Range: -55°C ~ 105°C
Features: 4 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: SFW4S
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-1132-6, 609-1132-1, 609-1132-2, SFW4S2STE1LF

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
SFW4S-2STE1LF
Cable Assemblies SFW4S-2STE1LF
Cable Assembly

Cable Assembly

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 894285-SFW4S-2STE1LF SFW4S-2STE1LF
Product Name Flat Flex Cables (FFC, FPC) - SFW4S-2STE1LF Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/202-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details