"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
"24 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.039"" (1.00mm) Surface Mount"
24 Pos 2mm Pitch FFC/FPC Connector, Receptacle, SMT, Straight Product overview: SFW24S-2STE9LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-SFW24S-2STE9LF can be used for catalog matching and distributor lookup.
FFC/FPC CONNECTOR, 24 POSITION, 1ROW; Pitch Spacing:1mm; No. of Contacts:24Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-SFW24S-2STE9LFCT-ND | 350-SFW24S-2STE9LF | 82R6799 |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Electronic Connector | Ffc/fpc Connector, 24 Position, 1Row; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | ||
| Voltage Rating | 100 volts | 100 volts | |
| Current Rating | 1.0 amps | 1.0 amps |