Amphenol Corporation Cable Assemblies SFW17R-1STE1LF

Description
Cable Assembly
Request a Quote Datasheet
Description
Cable Assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Cable Assemblies
SFW17R-1STE1LF
Cable Assemblies SFW17R-1STE1LF
Cable Assembly

Cable Assembly

Buy Now
Flat Flex Cables (FFC, FPC) - SFW17R-1STE1LF - 894282-SFW17R-1STE1LF - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - SFW17R-1STE1LF
894282-SFW17R-1STE1LF
Flat Flex Cables (FFC, FPC) - SFW17R-1STE1LF 894282-SFW17R-1STE1LF
Manufacturer: AMPHENOL Win Source Part Number: 894282-SFW17R-1STE1L F Series: SFW-R Operating Temperature Range: -55°C ~ 105°C Features: 17 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: SFW17R Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4051

Manufacturer: AMPHENOL
Win Source Part Number: 894282-SFW17R-1STE1LF
Series: SFW-R
Operating Temperature Range: -55°C ~ 105°C
Features: 17 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: SFW17R
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4051

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SFW17R-1STE1LF 894282-SFW17R-1STE1LF
Product Name Cable Assemblies Flat Flex Cables (FFC, FPC) - SFW17R-1STE1LF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details