Amphenol Corporation Flat Flex Cables (FFC, FPC) - SFV20R-2STE1HLF SFV20R-2STE1HLF

Description
Manufacturer: AMPHENOL Win Source Part Number: 894278-SFV20R-2STE1H LF Series: SFV-R Operating Temperature Range: -55°C ~ 105°C Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: SFV20R Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-4317-6, SFV20R2STE1HLF, 609-4317-2, 609-4317-1
Request a Quote Datasheet
Description
Manufacturer: AMPHENOL Win Source Part Number: 894278-SFV20R-2STE1H LF Series: SFV-R Operating Temperature Range: -55°C ~ 105°C Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: SFV20R Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-4317-6, SFV20R2STE1HLF, 609-4317-2, 609-4317-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - SFV20R-2STE1HLF
894278-SFV20R-2STE1HLF
Flat Flex Cables (FFC, FPC) - SFV20R-2STE1HLF 894278-SFV20R-2STE1HLF
Manufacturer: AMPHENOL Win Source Part Number: 894278-SFV20R-2STE1H LF Series: SFV-R Operating Temperature Range: -55°C ~ 105°C Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: SFV20R Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Affected HTSUS: 8536.69.4051 Other Part Number: 609-4317-6, SFV20R2STE1HLF, 609-4317-2, 609-4317-1

Manufacturer: AMPHENOL
Win Source Part Number: 894278-SFV20R-2STE1HLF
Series: SFV-R
Operating Temperature Range: -55°C ~ 105°C
Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: SFV20R
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4051
Other Part Number: 609-4317-6, SFV20R2STE1HLF, 609-4317-2, 609-4317-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 894278-SFV20R-2STE1HLF
Product Name Flat Flex Cables (FFC, FPC) - SFV20R-2STE1HLF
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0905 - 101207729 -  - Automation24, Inc.
Specs
Cable Length 10 ft (30.48 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 6812A09 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ribbon Cable - 1792605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Male DIL 30 AWG Cable Assembly, 150mm, single-end, Latches - G125-MC31068L4-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details