SV Microwave, Inc. Contacts - Multi Purpose SF9821-6000

Description
CONN SCKT COAX 0.085" GOLD SLDR
Request a Quote Datasheet
Description
CONN SCKT COAX 0.085" GOLD SLDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SF9821-6000-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SF9821-6000-ND
Contacts - Multi Purpose SF9821-6000-ND
CONN SCKT COAX 0.085" GOLD SLDR

CONN SCKT COAX 0.085" GOLD SLDR

Buy Now Datasheet
Rf Connector, Bmz Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 41AC9212 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Bmz Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
41AC9212
Rf Connector, Bmz Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 41AC9212
RF CONNECTOR, BMZ PLUG, 50 OHM, CABLE; Connector Type:BMZ Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF CONNECTOR, BMZ PLUG, 50 OHM, CABLE; Connector Type:BMZ Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SF9821-6000-ND 41AC9212
Product Name Contacts - Multi Purpose Rf Connector, Bmz Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Shape / Form Socket or Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1437709-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Lithium manganate Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ007 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details