SV Microwave, Inc. Contacts - Multi Purpose SF9811-6000

Description
CONN PIN COAX 0.085" GOLD SOLDER
Request a Quote Datasheet
Description
CONN PIN COAX 0.085" GOLD SOLDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - Multi Purpose - SF9811-6000-ND - DigiKey
Thief River Falls, MN, United States
Contacts - Multi Purpose
SF9811-6000-ND
Contacts - Multi Purpose SF9811-6000-ND
CONN PIN COAX 0.085" GOLD SOLDER

CONN PIN COAX 0.085" GOLD SOLDER

Buy Now Datasheet
Rf Connector, Bmz Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave - 41AC9211 - Newark, An Avnet Company
Chicago, IL, United States
Rf Connector, Bmz Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
41AC9211
Rf Connector, Bmz Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave 41AC9211
RF CONNECTOR, BMZ JACK, 50 OHM, CABLE; Connector Type:BMZ Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF CONNECTOR, BMZ JACK, 50 OHM, CABLE; Connector Type:BMZ Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:0.085" Semi Rigid; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number SF9811-6000-ND 41AC9211
Product Name Contacts - Multi Purpose Rf Connector, Bmz Jack, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1060-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Active Ceramic Membranes for Alternative Fuel Components -  - CoorsTek
Specs
Type Anode / Anode Material
Material Ceramic
Shape / Form Custom / Application Specific
View Details