BMA SOCKET D38999 CONTACT, SIZE 8; Product Range:-; Contact Gender:Socket; Contact Termination Type:-; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:TFLEX 402 Cables; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 43AC7589 |
| Product Name | Bma Socket D38999 Contact, Size 8; Product Range Amphenol Sv Microwave |
| Type | Contact |