SV Microwave, Inc. SF8018-6172

Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Suppliers

Company
Product
Description
Supplier Links
 - SF8018-6172 - SV Microwave, Inc.
West Palm Beach, FL, USA
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Supplier's Site

Technical Specifications

  SV Microwave, Inc.
Product Category RF Terminations
Product Number SF8018-6172
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5464134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Bnc
View Details
30W 18GHz – SMA Coaxial Termination - UIYCT30AS18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 18000 MHz
View Details
Terminations - NCT40R5 - kTB Solutions
Specs
Connector Type SMA; SMP; 2.92mm, SSMA, SMP, SSMP
Frequency Range 0.0 to 40000 MHz
Power 0.5000 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details