SV Microwave, Inc. RF Terminators SF8016-6404

Description
RF Terminators 2.4mm M Termination
Datasheet
Description
RF Terminators 2.4mm M Termination
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - SF8016-6404 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
SF8016-6404
RF Terminators SF8016-6404
RF Terminators 2.4mm M Termination

RF Terminators 2.4mm M Termination

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number SF8016-6404
Product Name RF Terminators
Frequency Range ? to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

300W 18GHz Coaxial Termination - UIYCT300AN18 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type 7-16; N, 7/16
Frequency Range 18000 MHz
View Details
Coaxial Termination - 5o21503S - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 0.0 to 3000 MHz
View Details
Terminations - NCT5002 - kTB Solutions
Specs
Connector Type 2.4mm; 2.4mm
Frequency Range 0.0 to 50000 MHz
Power 2 watts
View Details
TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details