SV Microwave, Inc. Contact, 0.086Mm, Pin, Crimp; Product Range Amphenol Sv Microwave SF3811-60059

Description
CONTACT, 0.086MM, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes
Description
CONTACT, 0.086MM, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, 0.086Mm, Pin, Crimp; Product Range Amphenol Sv Microwave - 39AH9742 - Newark, An Avnet Company
Chicago, IL, United States
Contact, 0.086Mm, Pin, Crimp; Product Range Amphenol Sv Microwave
39AH9742
Contact, 0.086Mm, Pin, Crimp; Product Range Amphenol Sv Microwave 39AH9742
CONTACT, 0.086MM, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

CONTACT, 0.086MM, PIN, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:Amphenol SMPS RF Coaxial Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39AH9742
Product Name Contact, 0.086Mm, Pin, Crimp; Product Range Amphenol Sv Microwave
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SNG-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Tungsten Filaments - 0701273 - 0701273 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers