SV Microwave, Inc. Attenuators SF0915-6200-05

Description
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - SF0915-6200-05-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 5dB 0Hz ~ 40GHz 50 Ohms 500mW SMA In-Line Module

Buy Now Datasheet
Attenuators - SF0915-6200-05 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
SF0915-6200-05
Attenuators SF0915-6200-05
RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

RF Attenuators 5dB 0 Hz ~ 40 GHz 50 Ohms 500mW SMA In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number SF0915-6200-05-ND SF0915-6200-05
Product Name Attenuators Attenuators
Attenuation 5 dB 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Coaxial Attenuator - 5o20100124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details