Amphenol Cables on Demand Amphenol SF-SFPP2EPASS-007 7m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (23 ft) SF-SFPP2EPASS-007

Description
Amphenol 7m (23 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 7m SFP+ cables are assembled with industry-leading 24 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet
Description
Amphenol 7m (23 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 7m SFP+ cables are assembled with industry-leading 24 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-SFPP2EPASS-007 7m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (23 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-SFPP2EPASS-007 7m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (23 ft)
Amphenol SF-SFPP2EPASS-007 7m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (23 ft)
Amphenol 7m (23 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 7m SFP+ cables are assembled with industry-leading 24 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Amphenol 7m (23 ft) 10GbE SFP+ Direct Attach Copper Cables provide affordable 10-Gigabit Ethernet connectivity with any SFP+ enabled port. Each SFP+ cable utilizes an integrated 20-position “board-as-connector” design with zinc die-cast backshells for superior EMI performance and minimal insertion loss. Our 7m SFP+ cables are assembled with industry-leading 24 AWG twinaxial SKEWCLEAR® 2-pair wire; optimized for bandwidth-intense applications such as 10Gb Ethernet, Fibre Channel, InfiniBand, and SONET. Our cables are designed to the open-source SFF-8431 MSA standard in order to guarantee compatibility with the vast majority of SFP+ equipment on the market also based on that standard. For non-compliant SFP+ switches from HP, Cisco and Force10, we recommend using our fully-compatible SFP+ Optical Module (Part #: SF-10GSFPPLCL-000) instead.

Buy Now
Pluggable Cables - SF-SFPP2EPASS-007-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-SFPP2EPASS-007-ND
Pluggable Cables SF-SFPP2EPASS-007-ND
20 Position SFP+ Plug to Plug 22.97' (7.00m) Black Shielded

20 Position SFP+ Plug to Plug 22.97' (7.00m) Black Shielded

Buy Now Datasheet
Cable Assemblies - Pluggable Cables - SF-SFPP2EPASS-007 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-SFPP2EPASS-007
Cable Assemblies - Pluggable Cables SF-SFPP2EPASS-007
CABLE ASSY SFP+ M-M 7M

CABLE ASSY SFP+ M-M 7M

Supplier's Site
Computer Cable, Sfp+/sfp+ Plug, 7M; Connector Type A Amphenol Cables On Demand - 14AC5615 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Sfp+/sfp+ Plug, 7M; Connector Type A Amphenol Cables On Demand
14AC5615
Computer Cable, Sfp+/sfp+ Plug, 7M; Connector Type A Amphenol Cables On Demand 14AC5615
COMPUTER CABLE, SFP+/SFP+ PLUG, 7M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, SFP+/SFP+ PLUG, 7M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-SFPP2EPASS-007-ND SF-SFPP2EPASS-007 14AC5615
Product Name Amphenol SF-SFPP2EPASS-007 7m SFP+ Cable - Amphenol 10GbE SFP+ Direct Attach Copper Cable (23 ft) Pluggable Cables Cable Assemblies - Pluggable Cables Computer Cable, Sfp+/sfp+ Plug, 7M; Connector Type A Amphenol Cables On Demand
Application LAN / Ethernet Networking Networking Computer
Product Type SFP+ Cable; Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 22.97 ft (70 dm) 22.97 ft (70.01 dm) 22.97 ft (70.01 dm) 22.97 ft (70 dm)
Connector Type DIN / Mini-DIN SFP+ SFP+ 20 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NG800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 49.21 ft (150 dm)
View Details