20 Position SFP+ Plug to Plug 22.97' (7.00m) Black Shielded
CABLE ASSY SFP+ M-M 7M
COMPUTER CABLE, +SFP/SFP+ PLUG, 7M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SF-SFPP2EACTV-007-ND | SF-SFPP2EACTV-007 | 14AC5608 |
| Product Name | Pluggable Cables | Cable Assemblies - Pluggable Cables | Computer Cable, +Sfp/sfp+ Plug, 7M; Connector Type A Amphenol Cables On Demand |
| Application | Networking | Networking | Computer |
| Product Type | SFP+ Cable | SFP+ Cable | |
| Cable Length | 22.97 ft (70.01 dm) | 22.97 ft (70.01 dm) | 22.97 ft (70 dm) |
| Connector Type | SFP+ | SFP+ 20 Position Plug |