20 Position SFP+ Plug to Plug 9.84' (3.00m) Black Shielded
CABLE ASSY SFP+ M-M 3M
COMPUTER CABLE, +SFP/SFP+ PLUG, 3M; Connector Type A:SFP+ 20 Position Plug; Connector Type B:SFP+ 20 Position Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SF-SFPP2EACTV-003-ND | SF-SFPP2EACTV-003 | 14AC5606 |
| Product Name | Pluggable Cables | Cable Assemblies - Pluggable Cables | Computer Cable, +Sfp/sfp+ Plug, 3M; Connector Type A Amphenol Cables On Demand |
| Application | Networking | Networking | Computer |
| Product Type | SFP+ Cable | SFP+ Cable | |
| Cable Length | 9.84 ft (29.99 dm) | 9.84 ft (29.99 dm) | 6.56 ft (20 dm) |
| Connector Type | SFP+ | SFP+ 20 Position Plug |