Amphenol Cables on Demand Amphenol SF-QSFPPEXPAS-002 2m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (6.6 ft) SF-QSFPPEXPAS-002

Description
Amphenol 2m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 30 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.
Request a Quote Datasheet
Description
Amphenol 2m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 30 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-QSFPPEXPAS-002 2m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (6.6 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-QSFPPEXPAS-002 2m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (6.6 ft)
Amphenol SF-QSFPPEXPAS-002 2m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (6.6 ft)
Amphenol 2m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 30 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.

Amphenol 2m QSFP+ (QSFP Plus) 40GBASE-CR4 802.3ba qualified passive copper cables provide next generation performance by combining four 10 Gb/s SFP+ channels into one affordable high-density package. Our QSFP+ cables integrate a new 40G Ethernet-optimized (40GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 40-Gigabit Ethernet (40GBASE-CR4), 6G SAS, Fibre Channel and SONET. SKEWCLEAR EXF allows use of flexible 30 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 28 AWG equivalent. Each 2m (6.6-ft) length QSFP+ cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP+ MSA and SFF-8436 architecture for guaranteed compatibility with all QSFP and QSFP+ ports.

Buy Now
Cable Assembly - 460-SF-QSFPPEXPAS-002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CABLE QSFP+ M-M 2M Product overview: SF-QSFPPEXPAS-002 from Amphenol Cables on Demand is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-SF-QSFPPEXPAS-00 2 can be used for catalog matching and distributor lookup.

CABLE QSFP+ M-M 2M Product overview: SF-QSFPPEXPAS-002 from Amphenol Cables on Demand is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Pluggable Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 460-SF-QSFPPEXPAS-002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pluggable Cables - SF-QSFPPEXPAS-002-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Cables
SF-QSFPPEXPAS-002-ND
Pluggable Cables SF-QSFPPEXPAS-002-ND
38 Position QSFP+ Plug to Plug 6.56' (2.00m) Black Shielded

38 Position QSFP+ Plug to Plug 6.56' (2.00m) Black Shielded

Buy Now
Laguna Hills, CA, United States
Pluggable Cables - SF-QSFPPEXPAS-002
768783-SF-QSFPPEXPAS-002
Pluggable Cables - SF-QSFPPEXPAS-002 768783-SF-QSFPPEXPAS-002
Manufacturer: Amphenol Commercial Products Win Source Part Number: 768783-SF-QSFPPEXPAS -002 Number of Positions: 38 Color: Black Features: Pull Tab Connector Type: Plug to Plug Fastening Type: Latch Lock, Push-Pull Gender: Male to Male Length: 6.56' (2.00m) Cable Type: Round Shielding: Shielded Usage: Network Cable Connectors: QSFP+ Frequency - Max: 40Gbps Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Mexico, United States of America Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Amphenol Commercial Products
Win Source Part Number: 768783-SF-QSFPPEXPAS-002
Number of Positions: 38
Color: Black
Features: Pull Tab
Connector Type: Plug to Plug
Fastening Type: Latch Lock, Push-Pull
Gender: Male to Male
Length: 6.56' (2.00m)
Cable Type: Round
Shielding: Shielded
Usage: Network
Cable Connectors: QSFP+
Frequency - Max: 40Gbps
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Mexico, United States of America
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Computer Cable, Qsfp+/qsfp+ Plug, 2M; Connector Type A Amphenol Cables On Demand - 14AC5592 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Qsfp+/qsfp+ Plug, 2M; Connector Type A Amphenol Cables On Demand
14AC5592
Computer Cable, Qsfp+/qsfp+ Plug, 2M; Connector Type A Amphenol Cables On Demand 14AC5592
COMPUTER CABLE, QSFP+/QSFP+ PLUG, 2M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE, QSFP+/QSFP+ PLUG, 2M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Pluggable Cables - SF-QSFPPEXPAS-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-QSFPPEXPAS-002
Cable Assemblies - Pluggable Cables SF-QSFPPEXPAS-002
CABLE QSFP+ M-M 2M

CABLE QSFP+ M-M 2M

Supplier's Site

Technical Specifications

  Amphenol Cables on Demand ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 460-SF-QSFPPEXPAS-002 SF-QSFPPEXPAS-002-ND 768783-SF-QSFPPEXPAS-002 14AC5592 SF-QSFPPEXPAS-002
Product Name Amphenol SF-QSFPPEXPAS-002 2m 40GbE QSFP+ Cable - Amphenol 40-Gigbit Ethernet Passive Copper Cable (SFF-8436 & 802.3ba) - QSFP+ to QSFP+ (6.6 ft) Cable Assembly Pluggable Cables Pluggable Cables - SF-QSFPPEXPAS-002 Computer Cable, Qsfp+/qsfp+ Plug, 2M; Connector Type A Amphenol Cables On Demand Cable Assemblies - Pluggable Cables
Application LAN / Ethernet Networking Computer Networking
Product Type SFP+ Cable; Fibre Channel; Patch SFP+ Cable SFP+ Cable
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm) 6.56 ft (19.99 dm)
Connector Type DIN / Mini-DIN QSFP+ Plug to Plug QSFP+ 38 Position Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Bantam Plug to Double Banana Plug with Shielded Balance Line, Test Cable - 2605 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details