Amphenol Corporation Amphenol SF-QSFPLOOPBK-003 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 3dB Attenuation & 1.5W Power Consumption [Copper+Optical Ready] SF-QSFPLOOPBK-003

Description
Genuine Amphenol QSFP+ loopback adapter modules provide the ideal 40-Gigabit rated port testing solution for both QSFP and QSFP+ enabled ports. This low-profile active QSFP+ loopback cable features typical insertion loss (attenuation) characteristics of approximately 3dB; consuming no more than 1.5 Watts of power in the process. Compatible with both copper and optical QSFP/QSFP+ enabled ports, our loopbacks perfectly replicate the performance range typical of a QSFP+ 40-Gigabit connection between QSFP+ equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 40-Gigabit Ethernet, QDR InfiniBand, and beyond.
Description
Genuine Amphenol QSFP+ loopback adapter modules provide the ideal 40-Gigabit rated port testing solution for both QSFP and QSFP+ enabled ports. This low-profile active QSFP+ loopback cable features typical insertion loss (attenuation) characteristics of approximately 3dB; consuming no more than 1.5 Watts of power in the process. Compatible with both copper and optical QSFP/QSFP+ enabled ports, our loopbacks perfectly replicate the performance range typical of a QSFP+ 40-Gigabit connection between QSFP+ equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 40-Gigabit Ethernet, QDR InfiniBand, and beyond.

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-QSFPLOOPBK-003 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 3dB Attenuation & 1.5W Power Consumption [Copper+Optical Ready] -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-QSFPLOOPBK-003 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 3dB Attenuation & 1.5W Power Consumption [Copper+Optical Ready]
Amphenol SF-QSFPLOOPBK-003 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 3dB Attenuation & 1.5W Power Consumption [Copper+Optical Ready]
Genuine Amphenol QSFP+ loopback adapter modules provide the ideal 40-Gigabit rated port testing solution for both QSFP and QSFP+ enabled ports. This low-profile active QSFP+ loopback cable features typical insertion loss (attenuation) characteristics of approximately 3dB; consuming no more than 1.5 Watts of power in the process. Compatible with both copper and optical QSFP/QSFP+ enabled ports, our loopbacks perfectly replicate the performance range typical of a QSFP+ 40-Gigabit connection between QSFP+ equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 40-Gigabit Ethernet, QDR InfiniBand, and beyond.

Genuine Amphenol QSFP+ loopback adapter modules provide the ideal 40-Gigabit rated port testing solution for both QSFP and QSFP+ enabled ports. This low-profile active QSFP+ loopback cable features typical insertion loss (attenuation) characteristics of approximately 3dB; consuming no more than 1.5 Watts of power in the process. Compatible with both copper and optical QSFP/QSFP+ enabled ports, our loopbacks perfectly replicate the performance range typical of a QSFP+ 40-Gigabit connection between QSFP+ equipped adapter cards, blade servers, routers, and switches. Protocol-independent design ensures compatibility with all present and emerging signal standards, including 40-Gigabit Ethernet, QDR InfiniBand, and beyond.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Fiber Optic Connectors
Product Name Amphenol SF-QSFPLOOPBK-003 QSFP+ 40G Loopback Adapter Module for QSFP/QSFP+ Port Testing - 3dB Attenuation & 1.5W Power Consumption [Copper+Optical Ready]
Connector / Adapter Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Electrical-Fibre Optic Connector - 3K.93C Series - LEMO USA, Inc.
Specs
Connector / Adapter Connector
Fiber Application Single Mode
Fiber Type Duplex
View Details
LightCONEX LC Series: Active blind-mate optical interconnect -  - Smiths Interconnect, a Molex company
Specs
Connector / Adapter Connector
Fiber Type Duplex
View Details
Fiber Optic Adapters - 5564 - S.I. Tech, Inc.
Specs
Connector / Adapter Adapter
Connector Type SC; ST
View Details