Amphenol’s revolutionary 5m (16.4 ft) QSFP to 4 SFP+ Splitter Cable offers IT professionals a cost-effective interconnect solution for merging 40GbE QSFP+ and 10GbE SFP+ enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” cable) between an available QSFP/QSFP+ port on their 40-Gigabit/s rated switch and feed up to four upstream 10GbE-SFP+ enabled switches. Each QSFP-SFP+ splitter cable features a single QSFP+ connector (SFF-8436) rated for 40-Gbps on one end and (4) SFP+ connectors (SFF-8431), each rated for 10-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 30 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector”
20 (4), 38 Position QSFP+, SFP+ (4) Plug to Plug (4) 16.40' (5.00m) Black Shielded
CABLE 4SFP+-QSFP+ M-M 5M
COMPUTER CABLE, QSFP+/SFP+ PLUG, 5M; Connector Type A:QSFP+ 38 Position Plug; Connector Type B:SFP+ 14 Position Plug (x4); Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Amphenol Cables on Demand | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | SF-QSFP4SFPPS-005-ND | SF-QSFP4SFPPS-005 | 14AC5598 | |
| Product Name | Amphenol SF-QSFP4SFPPS-005 5m QSFP to 4 SFP+ Splitter Cable (26 AWG Passive Copper) - 1 x QSFP+ (40G) to 4 x SFP+ (10G) Connectors (16.4 ft) | Pluggable Cables | Cable Assemblies - Pluggable Cables | Computer Cable, Qsfp+/sfp+ Plug, 5M; Connector Type A Amphenol Cables On Demand |
| Application | LAN / Ethernet | Networking | Networking | Computer |
| Product Type | SAS Cable; SFP+ Cable; Fibre Channel; Patch | SFP+ Cable | SFP+ Cable | |
| Cable Length | 16.4 ft (50 dm) | 16.4 ft (49.99 dm) | 16.4 ft (49.99 dm) | 16.4 ft (50 dm) |
| Connector Type | DIN / Mini-DIN | Plug to Plug (4) | QSFP+ 38 Position Plug |