Amphenol Corporation Amphenol SF-QSFP4SFPPS-005_Group 5m QSFP to 4 SFP+ Splitter Cable (26 AWG Passive Copper) - 1 x QSFP+ (40G) to 4 x SFP+ (10G) Connectors (16.4 ft) SF-QSFP4SFPPS-005_Group

Description
Amphenol’s revolutionary 5m (16.4 ft) QSFP to 4 SFP+ Splitter Cable offers IT professionals a cost-effective interconnect solution for merging 40GbE QSFP+ and 10GbE SFP+ enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” cable) between an available QSFP/QSFP+ port on their 40-Gigabit/s rated switch and feed up to four upstream 10GbE-SFP+ enabled switches. Each QSFP-SFP+ splitter cable features a single QSFP+ connector (SFF-8436) rated for 40-Gbps on one end and (4) SFP+ connectors (SFF-8431), each rated for 10-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 30 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance. Also available in 3m (6.6 ft) and 1m (3.3 ft) lengths to accommodate your installation requirements.
Description
Amphenol’s revolutionary 5m (16.4 ft) QSFP to 4 SFP+ Splitter Cable offers IT professionals a cost-effective interconnect solution for merging 40GbE QSFP+ and 10GbE SFP+ enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” cable) between an available QSFP/QSFP+ port on their 40-Gigabit/s rated switch and feed up to four upstream 10GbE-SFP+ enabled switches. Each QSFP-SFP+ splitter cable features a single QSFP+ connector (SFF-8436) rated for 40-Gbps on one end and (4) SFP+ connectors (SFF-8431), each rated for 10-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 30 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance. Also available in 3m (6.6 ft) and 1m (3.3 ft) lengths to accommodate your installation requirements.

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-QSFP4SFPPS-005_Group 5m QSFP to 4 SFP+ Splitter Cable (26 AWG Passive Copper) - 1 x QSFP+ (40G) to 4 x SFP+ (10G) Connectors (16.4 ft) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-QSFP4SFPPS-005_Group 5m QSFP to 4 SFP+ Splitter Cable (26 AWG Passive Copper) - 1 x QSFP+ (40G) to 4 x SFP+ (10G) Connectors (16.4 ft)
Amphenol SF-QSFP4SFPPS-005_Group 5m QSFP to 4 SFP+ Splitter Cable (26 AWG Passive Copper) - 1 x QSFP+ (40G) to 4 x SFP+ (10G) Connectors (16.4 ft)
Amphenol’s revolutionary 5m (16.4 ft) QSFP to 4 SFP+ Splitter Cable offers IT professionals a cost-effective interconnect solution for merging 40GbE QSFP+ and 10GbE SFP+ enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” cable) between an available QSFP/QSFP+ port on their 40-Gigabit/s rated switch and feed up to four upstream 10GbE-SFP+ enabled switches. Each QSFP-SFP+ splitter cable features a single QSFP+ connector (SFF-8436) rated for 40-Gbps on one end and (4) SFP+ connectors (SFF-8431), each rated for 10-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 30 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance. Also available in 3m (6.6 ft) and 1m (3.3 ft) lengths to accommodate your installation requirements.

Amphenol’s revolutionary 5m (16.4 ft) QSFP to 4 SFP+ Splitter Cable offers IT professionals a cost-effective interconnect solution for merging 40GbE QSFP+ and 10GbE SFP+ enabled host adapters, switches and servers. For typical applications, users can install this splitter cable (a.k.a. “octopus” cable) between an available QSFP/QSFP+ port on their 40-Gigabit/s rated switch and feed up to four upstream 10GbE-SFP+ enabled switches. Each QSFP-SFP+ splitter cable features a single QSFP+ connector (SFF-8436) rated for 40-Gbps on one end and (4) SFP+ connectors (SFF-8431), each rated for 10-Gbps, on the other. Amphenol is the only manufacturer of QSFP to 4 SFP+ Splitter Cables that designs and sources every subassembly in-house – guaranteeing complete control over product performance, quality and consistency. Examples include our use of 30 AWG Amphenol SpectraStrip SKEWCLEAR wire, attaining the industry’s lowest attenuation and skew characteristics; as well as our widely respected “board-as-connector” platform which is direct-welded to the wire and encased in a robust Zinc-Nickel backshell for superior crosstalk and EMI performance. Also available in 3m (6.6 ft) and 1m (3.3 ft) lengths to accommodate your installation requirements.

Buy Now

Technical Specifications

  Amphenol Cables on Demand
Product Category Cable Assemblies
Product Name Amphenol SF-QSFP4SFPPS-005_Group 5m QSFP to 4 SFP+ Splitter Cable (26 AWG Passive Copper) - 1 x QSFP+ (40G) to 4 x SFP+ (10G) Connectors (16.4 ft)
Application LAN / Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NE047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies // Harnessed USB 3.0 (USB 3.2 Gen 1x1) Cables // USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 9.84 ft (30 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details