- Trained on our vast library of engineering resources.

Amphenol Cables on Demand Amphenol SF-NDAAFJ100G-002M 2m (6.6') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26-AWG Low-Loss) SF-NDAAFJ100G-002M

Description
Amphenol 2m (6.6') QSFP28 (100G QSFP) 100GBASE-CR4 802.3bj qualified passive copper cables provide next generation performance by combining four SFP channels operating at speeds up to 28.0 Gbps (SFP28) into one affordable high-density package (QSFP28) capable of combined speeds in excess of 100-Gigabits per second. Our QSFP28 cables integrate a new 100G Ethernet-optimized (100GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 2m (6.6ft) length QSFP28 cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP28 MSA and SFF-8665 architecture for guaranteed compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-002M. ** Note: This is a special order 26 AWG version for use only with select switches that don't support standard 30 AWG cables. Call 1-866-223-2860 for lead-time/availabili ty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amphenol SF-NDAAFJ100G-002M 2m (6.6') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26-AWG Low-Loss) -  - Amphenol Cables on Demand
Endicott, NY, United States
Amphenol SF-NDAAFJ100G-002M 2m (6.6') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26-AWG Low-Loss)
Amphenol SF-NDAAFJ100G-002M 2m (6.6') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26-AWG Low-Loss)
Amphenol 2m (6.6') QSFP28 (100G QSFP) 100GBASE-CR4 802.3bj qualified passive copper cables provide next generation performance by combining four SFP channels operating at speeds up to 28.0 Gbps (SFP28) into one affordable high-density package (QSFP28) capable of combined speeds in excess of 100-Gigabits per second. Our QSFP28 cables integrate a new 100G Ethernet-optimized (100GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 2m (6.6ft) length QSFP28 cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP28 MSA and SFF-8665 architecture for guaranteed compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-002M. ** Note: This is a special order 26 AWG version for use only with select switches that don't support standard 30 AWG cables. Call 1-866-223-2860 for lead-time/availabili ty.

Amphenol 2m (6.6') QSFP28 (100G QSFP) 100GBASE-CR4 802.3bj qualified passive copper cables provide next generation performance by combining four SFP channels operating at speeds up to 28.0 Gbps (SFP28) into one affordable high-density package (QSFP28) capable of combined speeds in excess of 100-Gigabits per second. Our QSFP28 cables integrate a new 100G Ethernet-optimized (100GbE) 38-position “board-as-connector” design with zinc die-cast backshells for superior EMI resistance, minimal insertion loss, and improved cross-talk performance. Featuring our exclusive Amphenol Spectra-Strip SKEWCLEAR® EXF Extended Frequency Series 8-pair wire technology optimized for bandwidth-intense applications including 100-Gigabit Ethernet (100GBASE-CR4), 128G Fibre Channel and EDR 4x InfiniBand. SKEWCLEAR EXF allows use of flexible 26 AWG conductors while maintaining a smooth high-frequency response (20 GHz) superior to our competitors' 24 AWG equivalent. Each 2m (6.6ft) length QSFP28 cable goes through a rigorous assembly and test procedure aimed at eliminating unnecessary signal loss. Our cables are fully compliant to the QSFP28 MSA and SFF-8665 architecture for guaranteed compatibility with all QSFP28 ports. For OEM clients, this cable is identical to the direct-to-OEM Amphenol part number NDAAFJ100G-002M. ** Note: This is a special order 26 AWG version for use only with select switches that don't support standard 30 AWG cables. Call 1-866-223-2860 for lead-time/availability.

Supplier's Site
Cable Assemblies - Pluggable Cables - SF-NDAAFJ100G-002M - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Pluggable Cables
SF-NDAAFJ100G-002M
Cable Assemblies - Pluggable Cables SF-NDAAFJ100G-002M
CABLE QSFP+ M-M 2M

CABLE QSFP+ M-M 2M

Supplier's Site
Computer Cable Assy, Qsfp+ Plug-Plug, 2M; Connector Type A Amphenol Cables On Demand - 14AC5573 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable Assy, Qsfp+ Plug-Plug, 2M; Connector Type A Amphenol Cables On Demand
14AC5573
Computer Cable Assy, Qsfp+ Plug-Plug, 2M; Connector Type A Amphenol Cables On Demand 14AC5573
COMPUTER CABLE ASSY, QSFP+ PLUG-PLUG, 2M; Connector Type A:QSFP+28 Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COMPUTER CABLE ASSY, QSFP+ PLUG-PLUG, 2M; Connector Type A:QSFP+28 Plug; Connector Type B:QSFP+ 38 Position Plug; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Cables on Demand Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SF-NDAAFJ100G-002M 14AC5573
Product Name Amphenol SF-NDAAFJ100G-002M 2m (6.6') 100GbE QSFP28 Cable - Amphenol 100-Gigabit Ethernet Passive Copper QSFP Cable (SFF-8665 802.3bj) - QSFP28 to QSFP28 (26-AWG Low-Loss) Cable Assemblies - Pluggable Cables Computer Cable Assy, Qsfp+ Plug-Plug, 2M; Connector Type A Amphenol Cables On Demand
Application LAN / Ethernet Networking Computer
Product Type Fibre Channel; Patch SFP+ Cable
Cable Length 6.56 ft (20 dm) 6.56 ft (19.99 dm) 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol MP-64RJ45UNNY-008 Cat6 UTP Patch Cable (550-MHz) with Snagless RJ45 Connectors - Yellow 8ft -  - Amphenol Cables on Demand
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Cat 6; Twisted Pair
View Details
4 suppliers
Amphenol CO-058SMABNC0-001 SMA Male to BNC Male (RG58) 50 Ohm Coaxial Cable Assembly 1ft -  - Amphenol Cables on Demand
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
3 suppliers
Amphenol CS-DSDMDB09MM-002.5 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 2.5ft -  - Amphenol Cables on Demand
Specs
Product Type Patch; Serial
Cable Shielding Foil
Cable Length 2.5 ft (7.62 dm)
View Details
2 suppliers
Amphenol MP-5ERJ45UNNB-007 Cat5e UTP Patch Cable (350-MHz) with Snagless RJ45 Connectors - Blue 7ft -  - Amphenol Cables on Demand
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 5; Twisted Pair
View Details
3 suppliers