Buy 2.5ft Amphenol CS-DSDMDB09MM-002.5 Cables Direct from the Factory at Cables on Demand. 9-pin (DB9) Copper Shielded High Density Male/Male D-Sub Cables by Amphenol provide exceptional performance in commercial, industrial or enterprise applications where longevity and repeated disconnects are required. Our fully assembled Deluxe HD D-Sub Cable integrates copper tape + aluminum mylar shielded 26 AWG data-grade wire with pre-terminated DB9 male d-sub connectors. Perfect for RS232 serial data, prototype, control and low-voltage applications using the 9-pin DB9 interface. Note: Other cable lengths from this same part number series, if available, will be also be displayed with their corresponding list prices. OEM-customized length, color and label options available by request.
DELUXE DB9 M/M MOLDED 2.5
Amphenol Cables on Demand | Newark, An Avnet Company | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | 49AC6863 | |
Product Name | Amphenol CS-DSDMDB09MM-002.5 9-Pin (DB9) Deluxe D-Sub Cable - Copper Shielded - Male / Male 2.5ft | Deluxe Db9 M/m Molded 2.5 Amphenol Cables On Demand |
Product Type | Patch; Serial | |
Cable Shielding | Foil | |
Cable Length | 2.5 ft (7.62 dm) | |
Connector Type | DB9; DIN / Mini-DIN |