Amphenol Corporation Inline Cir Rcpt, Latch, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd SCE2-B-01K08-19PN

Description
INLINE CIR RCPT, LATCH, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
INLINE CIR RCPT, LATCH, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inline Cir Rcpt, Latch, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd - 94T4915 - Newark, An Avnet Company
Chicago, IL, United States
Inline Cir Rcpt, Latch, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd
94T4915
Inline Cir Rcpt, Latch, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd 94T4915
INLINE CIR RCPT, LATCH, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

INLINE CIR RCPT, LATCH, SZ 8, 19 POS, CABLE; Product Range:Terrapin SCE2 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T4915
Product Name Inline Cir Rcpt, Latch, Sz 8, 19 Pos, Cable; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Mil Spec Circular Connectors - 107158 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details