Amphenol Corporation Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol SCE-B-76A06-07SC-001

Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol - 42M3453 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol
42M3453
Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol 42M3453
CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 06, 7 POSITION, PANEL; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3453
Product Name Circular Connector Plug, Size 06, 7 Position, Panel; Product Range Amphenol
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details