Amphenol Corporation Circular Connector Receptacle, Size 06, 7 Position, Cable; Product Range Amphenol Pcd SCE-B-01K06-07PN

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 06, 7 Position, Cable; Product Range Amphenol Pcd - 42M3443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 06, 7 Position, Cable; Product Range Amphenol Pcd
42M3443
Circular Connector Receptacle, Size 06, 7 Position, Cable; Product Range Amphenol Pcd 42M3443
CIRCULAR CONNECTOR RECEPTACLE, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 06, 7 POSITION, CABLE; Product Range:Terrapin SCE Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 42M3443
Product Name Circular Connector Receptacle, Size 06, 7 Position, Cable; Product Range Amphenol Pcd
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Standard Circular Connectors - 1-1437719-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
PC Pin, Single Post Connectors - 36-1406-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details