Amphenol Sine Systems Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Sine/tuchel SC000379

Description
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Sine/tuchel - 44AC1914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Sine/tuchel
44AC1914
Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Sine/tuchel 44AC1914
CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 10-8AWG, CRIMP; Product Range:DuraMate AHDP Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:8AWG; Wire Size AWG Min:10AWG; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44AC1914
Product Name Circular Contact, Socket, 10-8Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Crimp Contacts - 6692787 - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details