Amphenol Corporation Circular Connector Contacts SC000014

Description
Amphenol Industrial SC000014
Request a Quote Datasheet
Description
Amphenol Industrial SC000014
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 6964452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
6964452
Circular Connector Contacts 6964452
Amphenol Industrial SC000014

Amphenol Industrial SC000014

Supplier's Site
Circular Connector Contact, Rocksolidt, Socket, 14 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel - 93T9587 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, Rocksolidt, Socket, 14 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel
93T9587
Circular Connector Contact, Rocksolidt, Socket, 14 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel 93T9587
Circular Connector Contact, RockSolidT, Socket, 14 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, RockSolidT, Socket, 14 AWG, 14 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 14R7593 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
14R7593
Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 14R7593
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6964452 93T9587 14R7593
Product Name Circular Connector Contacts Circular Connector Contact, Rocksolidt, Socket, 14 Awg, 14 Awg, Crimp, Gold Plated Contacts Rohs Compliant Amphenol Sine/tuchel Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Shape / Form Pin Socket or Receptacle; Socket
Applications Electronics
Contact Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Titanate (Li4Ti5O12) Powder for Lithium Ion Battery Anode, Non-Coated - BMLC-KJ022 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details