Amphenol Sine Systems Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel SC000014.

Description
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel - 28AC1985 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
28AC1985
Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel 28AC1985
CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 14AWG, CRIMP; Product Range:MotionGrade™ M23 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:14AWG; For Use With:MotionGrade Series Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 28AC1985
Product Name Circular Contact, Socket, 14Awg, Crimp; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 44AJ4442 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details