Amphenol Corporation RF Antennas S.8Y-445

Description
8-ELEMENT YAGI
Request a Quote Datasheet
Description
8-ELEMENT YAGI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2496-S.8Y-445-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2496-S.8Y-445-ND
RF Antennas 2496-S.8Y-445-ND
8-ELEMENT YAGI

8-ELEMENT YAGI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 2496-S.8Y-445-ND
Product Name RF Antennas
Applications UHF
Primary Frequency Range 445.0 MHz
Gain 12.2 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Log Periodic Antenna - Model SAS-512-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details