Amphenol Aerospace Corporation Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace RVPX-PE216DM1

Description
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:
Datasheet
Description
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace - 91AH9427 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace
91AH9427
Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace 91AH9427
BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts ; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:

BACKPLANE CONN, HEADER, 112POS, 16ROW; Product Range:RVPX Series; No. of Contacts:112Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:16Rows; Row Pitch:1.8mm; Contact Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91AH9427
Product Name Backplane Conn, Header, 112Pos, 16Row; Product Range Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Conn, Header, 16Pos, 2Row, 1.27Mm, Smt Rohs Compliant Amphenol Communications Solutions - 30AK0428 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F3-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details