Amphenol Aerospace Corporation Backplane Conn, Header, 56Pos, 8Row; Product Range Amphenol Aerospace RVPX-P08VM1

Description
BACKPLANE CONN, HEADER, 56POS, 8ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONN, HEADER, 56POS, 8ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Header, 56Pos, 8Row; Product Range Amphenol Aerospace - 91AH9429 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Header, 56Pos, 8Row; Product Range Amphenol Aerospace
91AH9429
Backplane Conn, Header, 56Pos, 8Row; Product Range Amphenol Aerospace 91AH9429
BACKPLANE CONN, HEADER, 56POS, 8ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Contact Material:- RoHS Compliant: Yes

BACKPLANE CONN, HEADER, 56POS, 8ROW; Product Range:RVPX Series; No. of Contacts:56Contacts; Pitch Spacing:1.8mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:1.8mm; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 91AH9429
Product Name Backplane Conn, Header, 56Pos, 8Row; Product Range Amphenol Aerospace
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
DDR4 - 10145891-1321413LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details