Amphenol Sine Systems Circular Connector Housings RTS718N32PHEC03

Description
32 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
32 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3203-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3203-ND
Circular Connector Housings 889-3203-ND
32 Position Circular Connector Receptacle Housing Panel Mount Backshell

32 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS718N32PHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS718N32PHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS718N32PHEC03
RCPT JAMNUT 32 POS SZ 18 PIN SEALED ENDCAP

RCPT JAMNUT 32 POS SZ 18 PIN SEALED ENDCAP

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Rcpt, 32Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 84AC7914 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32Pos, Jam Nut; Product Range Amphenol Sine/tuchel
84AC7914
Circular Connector, Rcpt, 32Pos, Jam Nut; Product Range Amphenol Sine/tuchel 84AC7914
CIRCULAR CONNECTOR, RCPT, 32POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 32POS, JAM NUT; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3203-ND RTS718N32PHEC03 RTS718N32PHEC03 84AC7914
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Rcpt, 32Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 190303 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details