Amphenol Sine Systems Circular Connector Housings RTS710N4P03

Description
RT360 J/N 4 POS #10 P
Request a Quote Datasheet
Description
RT360 J/N 4 POS #10 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol Tuchel RTS710N4P03 - PEI-Genesis
Philadelphia, PA, United States
RT360 J/N 4 POS #10 P

RT360 J/N 4 POS #10 P

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector Housings - 889-1377-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-1377-ND
Circular Connector Housings 889-1377-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel - 46AC2307 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
46AC2307
Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel 46AC2307
CIRCULAR CONN, RCPT, 4POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 4POS, JAM NUT; Product Range:ecomate Aquarius Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol Tuchel RTS710N4P03 RTS710N4P03 889-1377-ND 46AC2307
Product Name Circular Connector Housings Circular Conn, Rcpt, 4Pos, Jam Nut; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5779 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details