8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
ST PLUG 8 POS SZ 14 PIN SEALED ENDCAP
Standard Circular Connector Male straight plug end cap Sz 14 8 p Product overview: RTS6BS14N8PHEC03 from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS6BS14N8PHEC03
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:BayonetRoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 889-3173-ND | RTS6BS14N8PHEC03 | 329-RTS6BS14N8PHEC03 | 84AC7885 |
| Product Name | Circular Connector Housings | Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type | Electronic Connector | Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Gender | Male / Plug | |||
| Voltage Rating | 500 volts |