Win Source Part Number: 1001940-RTS616NDCG
Category: Connectors, Interconnects>Circul
Series: ecomate® Aquarius™
Color: Black
Features: Contains Strap with Ring, Dust Tight, Waterproof
Package: Bulk
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: Plug Connectors
Standard Package: 100
Shell Size - Insert: 16
Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Sine Systems Corp
Other Names: 889-3125
Base Product Number: RTS6
Standard Circular Connector Dust Cap Plug SZ 16 Product overview: RTS616NDCG from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RTS616NDCG can be used for catalog matching and distributor lookup.
Connector
Connector Cap (Cover), Dust 16 Black
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1001940-RTS616NDCG | 329-RTS616NDCG | RTS616NDCG | 889-3125-ND |
| Product Name | Connectors, Interconnects - Circular Connectors - Accessories | Electronic Connector | Circular Connector Accessories | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |