Amphenol Sine Systems Circular Connector Housings RTS018N8SHEC03

Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-3150-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-3150-ND
Circular Connector Housings 889-3150-ND
8 Position Circular Connector Receptacle Housing Panel Mount Backshell

8 Position Circular Connector Receptacle Housing Panel Mount Backshell

Buy Now Datasheet
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type - RTS018N8SHEC03 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type
RTS018N8SHEC03
Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type RTS018N8SHEC03
RCPT SQ FLG 8 POS SZ 18 SKT SEALED ENDCAP

RCPT SQ FLG 8 POS SZ 18 SKT SEALED ENDCAP

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connector, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel - 84AC7864 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel
84AC7864
Circular Connector, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel 84AC7864
CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 8POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-3150-ND RTS018N8SHEC03 RTS018N8SHEC03 84AC7864
Product Name Circular Connector Housings Connectors Crimp Housings,Waterprf,IP Rated, & Auto Type Circular Connector, Rcpt, 8Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details