Amphenol Sine Systems Circular Connector Housings RTS018N23S03

Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
23 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 889-2622-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
889-2622-ND
Circular Connector Housings 889-2622-ND
23 Position Circular Connector Receptacle Housing Panel Mount

23 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
 - Amphenol Tuchel RTS018N23S03 - PEI-Genesis
Philadelphia, PA, United States
RT360 SQ FL 23 POS #18 S

RT360 SQ FL 23 POS #18 S

Buy Now
Circular Connector, Rcpt, 23Pos, Flange; Product Range Amphenol Sine/tuchel - 73AC8519 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 23Pos, Flange; Product Range Amphenol Sine/tuchel
73AC8519
Circular Connector, Rcpt, 23Pos, Flange; Product Range Amphenol Sine/tuchel 73AC8519
CIRCULAR CONNECTOR, RCPT, 23POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 23POS, FLANGE; Product Range:Ecomate Aquarius Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-2622-ND Amphenol Tuchel RTS018N23S03 73AC8519
Product Name Circular Connector Housings Circular Connector, Rcpt, 23Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-PCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details