Amphenol Sine Systems Circular Connector Assemblies RT0W61626PNH-K

Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
26 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1319-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1319-ND
Circular Connector Assemblies 889-1319-ND
26 Position Circular Connector Plug, Male Pins Crimp

26 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-RT0W61626PNH-K
Electronic Connector 329-RT0W61626PNH-K
Standard Circular Connector Plug Pin 20Awg 26 Pin Product overview: RT0W61626PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61626PNH-K can be used for catalog matching and distributor lookup.

Standard Circular Connector Plug Pin 20Awg 26 Pin Product overview: RT0W61626PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W61626PNH-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Conn W/ Cord Grip, Plug, 26Pos; Product Range Amphenol Sine/tuchel - 41Y9243 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn W/ Cord Grip, Plug, 26Pos; Product Range Amphenol Sine/tuchel
41Y9243
Circular Conn W/ Cord Grip, Plug, 26Pos; Product Range Amphenol Sine/tuchel 41Y9243
CIRCULAR CONN W/ CORD GRIP, PLUG, 26POS; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONN W/ CORD GRIP, PLUG, 26POS; Product Range:Ecomate RM Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Plug, 26Pos, Cable Rohs Compliant Amphenol - 74AH4883 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 26Pos, Cable Rohs Compliant Amphenol
74AH4883
Circular Connector, Plug, 26Pos, Cable Rohs Compliant Amphenol 74AH4883
CIRCULAR CONNECTOR, PLUG, 26POS, CABLE ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, 26POS, CABLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1319-ND 329-RT0W61626PNH-K 41Y9243 74AH4883
Product Name Circular Connector Assemblies Electronic Connector Circular Conn W/ Cord Grip, Plug, 26Pos; Product Range Amphenol Sine/tuchel Circular Connector, Plug, 26Pos, Cable Rohs Compliant Amphenol
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 150 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 180 Contact for 2/0 AWG Cable Silver Plated Wire Contact - 1328G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers