Amphenol Sine Systems Circular Connector Assemblies RT0W01419PNH-K

Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 889-1307-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
889-1307-ND
Circular Connector Assemblies 889-1307-ND
19 Position Circular Connector Receptacle, Male Pins Crimp

19 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-RT0W01419PNH-K
Electronic Connector 329-RT0W01419PNH-K
Standard Circular Connector Wall Mtg Recpt Pin 20Awg 19 Pin Product overview: RT0W01419PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01419PNH-K can be used for catalog matching and distributor lookup.

Standard Circular Connector Wall Mtg Recpt Pin 20Awg 19 Pin Product overview: RT0W01419PNH-K from Amphenol Sine Systems is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-RT0W01419PNH-K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel - 02AH3438 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel
02AH3438
Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel 02AH3438
CIRCULAR CONNECTOR, RCPT, 19POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 19POS, FLANGE; Product Range:Ecomate RM Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 889-1307-ND 329-RT0W01419PNH-K 02AH3438
Product Name Circular Connector Assemblies Electronic Connector Circular Connector, Rcpt, 19Pos, Flange; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 150 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details